ABLIC Inc. PMIC - PMIC - Battery Management - S-8261ACFMD-G4FT2G S-8261ACFMD-G4FT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211378-S-8261ACFMD-G 4FT2G Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211378-S-8261ACFMD-G 4FT2G Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8261ACFMD-G4FT2G - 211378-S-8261ACFMD-G4FT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8261ACFMD-G4FT2G
211378-S-8261ACFMD-G4FT2G
PMIC - PMIC - Battery Management - S-8261ACFMD-G4FT2G 211378-S-8261ACFMD-G4FT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211378-S-8261ACFMD-G 4FT2G Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211378-S-8261ACFMD-G4FT2G
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Management - S-8261ACFMD-G4FT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8261ACFMD-G4FT2G
Battery Management S-8261ACFMD-G4FT2G
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8261ACFMD-G4FT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8261ACFMD-G4FT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8261ACFMD-G4FT2G
IC BATT PROT LI-ION 1CEL SOT23-6

IC BATT PROT LI-ION 1CEL SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 211378-S-8261ACFMD-G4FT2G S-8261ACFMD-G4FT2G S-8261ACFMD-G4FT2G
Product Name PMIC - PMIC - Battery Management - S-8261ACFMD-G4FT2G Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details