Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211377-S-8261ACBMD-G
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
IC BATT PROT LI-ION 1CEL SOT23-6
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 211377-S-8261ACBMD-G4BT2U | S-8261ACBMD-G4BT2U | S-8261ACBMD-G4BT2U | S-8261ACBMD-G4BT2U |
| Product Name | PMIC - PMIC - Battery Management - S-8261ACBMD-G4BT2U | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |