The S-8261ABRMD-G3RT2U is a battery management integrated circuit designed for lithium-ion and lithium polymer rechargeable battery packs. It features an internal high-accuracy voltage detection circuit with adjustable overcharge and overdischarge detection voltages, allowing for precise battery protection. The overcharge detection voltage can be set between 3.900 V and 4.500 V, while the overdischarge detection voltage ranges from 2.000 V to 3.000 V. The device includes a three-step overcurrent detection circuit and supports a low current consumption of 3.5 OºA in operation mode and 0.1 OºA in power-down mode. This PMIC operates over a wide temperature range of -40°C to +85°C and is packaged in a compact SOT-23-6 format. It also incorporates features such as a charger detection function, abnormal charge current detection, and selectable options for 0 V battery charge functionality and power-down mode. The high withstand voltage rating of 28 V for specific pins enhances its reliability in various applications. This product is suitable for engineers looking for a robust solution for single-cell battery protection.
Win Source Part Number: 1090549-S-8261ABRMD-
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8261
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
IC BATT PROT LI-ION 1CEL SOT23-6
Battery Management Lithium-Ion battery protection (1 cell)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1090549-S-8261ABRMD-G3RT2U | S-8261ABRMD-G3RT2U-ND | S-8261ABRMD-G3RT2U | S-8261ABRMD-G3RT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |