ABLIC Inc. Battery Management S-8254ABKFT-TB-U

Description
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8254ABKFT-TB-U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8254ABKFT-TB-U-ND
Battery Management S-8254ABKFT-TB-U-ND
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253894-S-8254ABKFT-TB-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253894-S-8254ABKFT-TB-U
Integrated Circuits (ICs) - PMIC - Battery Management 1253894-S-8254ABKFT-TB-U
Win Source Part Number: 1253894-S-8254ABKFT- TB-U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 4 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8254

Win Source Part Number: 1253894-S-8254ABKFT-TB-U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 4
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8254

Buy Now Datasheet
PMIC - Battery Management - S-8254ABKFT-TB-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8254ABKFT-TB-U
PMIC - Battery Management S-8254ABKFT-TB-U
IC BATT PROT LI-ION 3-4C 16TSSOP

IC BATT PROT LI-ION 3-4C 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8254ABKFT-TB-U-ND 1253894-S-8254ABKFT-TB-U S-8254ABKFT-TB-U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 448-TLE9018DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details