Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Win Source Part Number: 1253892-S-8254ABIFT-
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 4
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8254
IC BATT PROT LI-ION 3-4C 16TSSOP
Battery Management LITHIUM-ION BATTERY PROTECTION 3/4 CELL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | S-8254ABIFT-TB-U-ND | 1253892-S-8254ABIFT-TB-U | S-8254ABIFT-TB-U | S-8254ABIFT-TB-U |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | PMIC - Battery Management | Battery Management |
| Form Factor | Module | Surface Mount |