ABLIC Inc. PMIC - PMIC - Battery Management - s-8254aam s-8254aam

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046665-s-8254aam Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046665-s-8254aam Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - s-8254aam - 046665-s-8254aam - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - s-8254aam
046665-s-8254aam
PMIC - PMIC - Battery Management - s-8254aam 046665-s-8254aam
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046665-s-8254aam Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 046665-s-8254aam
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 046665-s-8254aam
Product Name PMIC - PMIC - Battery Management - s-8254aam
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products