ABLIC Inc. PMIC - PMIC - Battery Management - S-8250AAE-I6T1U S-8250AAE-I6T1U

Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 893236-S-8250AAE-I6T 1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-8250 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 893236-S-8250AAE-I6T 1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-8250 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8250AAE-I6T1U - 893236-S-8250AAE-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8250AAE-I6T1U
893236-S-8250AAE-I6T1U
PMIC - PMIC - Battery Management - S-8250AAE-I6T1U 893236-S-8250AAE-I6T1U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 893236-S-8250AAE-I6T 1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SNT-6A Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: S-8250 Categories: Integrated Circuits (ICs) Case / Package: SNT-6A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 893236-S-8250AAE-I6T1U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-8250
Categories: Integrated Circuits (ICs)
Case / Package: SNT-6A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8250AAE-I6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8250AAE-I6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8250AAE-I6T1U
IC BATT PROT LI-ION 1CELL SNT-6A

IC BATT PROT LI-ION 1CELL SNT-6A

Supplier's Site
Battery Management - S-8250AAE-I6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8250AAE-I6T1U
Battery Management S-8250AAE-I6T1U
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 893236-S-8250AAE-I6T1U S-8250AAE-I6T1U S-8250AAE-I6T1U
Product Name PMIC - PMIC - Battery Management - S-8250AAE-I6T1U Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details