ABLIC Inc. PMIC - PMIC - Battery Management - S-8243B S-8243B

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 310093-S-8243B Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 310093-S-8243B Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8243B - 310093-S-8243B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8243B
310093-S-8243B
PMIC - PMIC - Battery Management - S-8243B 310093-S-8243B
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 310093-S-8243B Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 310093-S-8243B
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 310093-S-8243B
Product Name PMIC - PMIC - Battery Management - S-8243B
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details