ABLIC Inc. PMIC - PMIC - Battery Management - S-8241ACPMC-GCP-T2 S-8241ACPMC-GCP-T2

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063727-S-8241ACPMC-G CP-T2 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063727-S-8241ACPMC-G CP-T2 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8241ACPMC-GCP-T2 - 063727-S-8241ACPMC-GCP-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8241ACPMC-GCP-T2
063727-S-8241ACPMC-GCP-T2
PMIC - PMIC - Battery Management - S-8241ACPMC-GCP-T2 063727-S-8241ACPMC-GCP-T2
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063727-S-8241ACPMC-G CP-T2 Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063727-S-8241ACPMC-GCP-T2
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 063727-S-8241ACPMC-GCP-T2
Product Name PMIC - PMIC - Battery Management - S-8241ACPMC-GCP-T2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details