ABLIC Inc. PMIC - PMIC - Battery Management - S-8241ABLMC-GBLT2G S-8241ABLMC-GBLT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063718-S-8241ABLMC-G BLT2G Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063718-S-8241ABLMC-G BLT2G Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-8241ABLMC-GBLT2G is a battery protection IC designed for single-cell lithium-ion and lithium-polymer rechargeable battery packs. It features an internal high-accuracy voltage detection circuit with adjustable overcharge detection voltage ranging from 3.9 V to 4.4 V and overdischarge detection voltage from 2.0 V to 3.0 V. The device includes multiple overcurrent detection capabilities and a charger detection function, enhancing safety during operation. This IC operates with low current consumption, typically 3.0 µA, and has a power-down mode consuming only 0.1 µA. It is rated for a wide operating temperature range of -40°C to +85°C and is available in lead-free and halogen-free options. The S-8241 series is suitable for applications requiring reliable battery management and protection against overcharge, overdischarge, and overcurrent conditions.

Datasheet Summary
Powered by GS/AI

The S-8241ABLMC-GBLT2G is a battery protection IC designed for single-cell lithium-ion and lithium-polymer rechargeable battery packs. It features an internal high-accuracy voltage detection circuit with adjustable overcharge detection voltage ranging from 3.9 V to 4.4 V and overdischarge detection voltage from 2.0 V to 3.0 V. The device includes multiple overcurrent detection capabilities and a charger detection function, enhancing safety during operation. This IC operates with low current consumption, typically 3.0 µA, and has a power-down mode consuming only 0.1 µA. It is rated for a wide operating temperature range of -40°C to +85°C and is available in lead-free and halogen-free options. The S-8241 series is suitable for applications requiring reliable battery management and protection against overcharge, overdischarge, and overcurrent conditions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8241ABLMC-GBLT2G - 063718-S-8241ABLMC-GBLT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8241ABLMC-GBLT2G
063718-S-8241ABLMC-GBLT2G
PMIC - PMIC - Battery Management - S-8241ABLMC-GBLT2G 063718-S-8241ABLMC-GBLT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063718-S-8241ABLMC-G BLT2G Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063718-S-8241ABLMC-GBLT2G
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - S-8241ABLMC-GBLT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
S-8241ABLMC-GBLT2G
Integrated Circuits (ICs) - PMIC - Battery Management S-8241ABLMC-GBLT2G
IC BATT PROT LI-ION 1CEL SOT23-5

IC BATT PROT LI-ION 1CEL SOT23-5

Supplier's Site
Battery Management - S-8241ABLMC-GBLT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8241ABLMC-GBLT2G
Battery Management S-8241ABLMC-GBLT2G
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 063718-S-8241ABLMC-GBLT2G S-8241ABLMC-GBLT2G S-8241ABLMC-GBLT2G
Product Name PMIC - PMIC - Battery Management - S-8241ABLMC-GBLT2G Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details