ABLIC Inc. Battery Management S-8240AAB-A6T2U

Description
Battery Battery Protection IC Lithium Ion/Polymer HSNT-6-B
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer HSNT-6-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8240AAB-A6T2U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8240AAB-A6T2U-ND
Battery Management S-8240AAB-A6T2U-ND
Battery Battery Protection IC Lithium Ion/Polymer HSNT-6-B

Battery Battery Protection IC Lithium Ion/Polymer HSNT-6-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253919-S-8240AAB-A6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253919-S-8240AAB-A6T2U
Integrated Circuits (ICs) - PMIC - Battery Management 1253919-S-8240AAB-A6T2U
Win Source Part Number: 1253919-S-8240AAB-A6 T2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8240

Win Source Part Number: 1253919-S-8240AAB-A6T2U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8240

Buy Now Datasheet
PMIC - Battery Management - S-8240AAB-A6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8240AAB-A6T2U
PMIC - Battery Management S-8240AAB-A6T2U
IC BATT PROT LI-ION 1CL HSNT-6-B

IC BATT PROT LI-ION 1CL HSNT-6-B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8240AAB-A6T2U-ND 1253919-S-8240AAB-A6T2U S-8240AAB-A6T2U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9015DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ2084DBT - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details