Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063710-S-8233BAFT-TB
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 063710-S-8233BAFT-TB |
| Product Name | PMIC - PMIC - Battery Management - S-8233BAFT-TB |
| Output Options | Inverting |