ABLIC Inc. PMIC - PMIC - Battery Management - S-8233ACFE S-8233ACFE

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211340-S-8233ACFE Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211340-S-8233ACFE Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8233ACFE - 211340-S-8233ACFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8233ACFE
211340-S-8233ACFE
PMIC - PMIC - Battery Management - S-8233ACFE 211340-S-8233ACFE
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211340-S-8233ACFE Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211340-S-8233ACFE
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 211340-S-8233ACFE
Product Name PMIC - PMIC - Battery Management - S-8233ACFE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details