Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 046658-S-8232AAFT
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 046658-S-8232AAFT |
| Product Name | PMIC - PMIC - Battery Management - S-8232AAFT |
| Output Options | Inverting |