ABLIC Inc. Battery Management S-8211DBC-I6T1U

Description
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8211DBC-I6T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8211DBC-I6T1U-ND
Battery Management S-8211DBC-I6T1U-ND
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253951-S-8211DBC-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253951-S-8211DBC-I6T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253951-S-8211DBC-I6T1U
Win Source Part Number: 1253951-S-8211DBC-I6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8211

Win Source Part Number: 1253951-S-8211DBC-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8211

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8211DBC-I6T1U
Battery Management S-8211DBC-I6T1U
Battery Management

Battery Management

Buy Now Datasheet
PMIC - Battery Management - S-8211DBC-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8211DBC-I6T1U
PMIC - Battery Management S-8211DBC-I6T1U
IC BATT PROT LI-ION 1CELL SNT-6A

IC BATT PROT LI-ION 1CELL SNT-6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8211DBC-I6T1U-ND 1253951-S-8211DBC-I6T1U S-8211DBC-I6T1U S-8211DBC-I6T1U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details