ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8211CAF-M5T1U

Description
Win Source Part Number: 1253632-S-8211CAF-M5 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: S-8211C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8211
Request a Quote Datasheet
Description
Win Source Part Number: 1253632-S-8211CAF-M5 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: S-8211C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253632-S-8211CAF-M5T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253632-S-8211CAF-M5T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253632-S-8211CAF-M5T1U
Win Source Part Number: 1253632-S-8211CAF-M5 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: S-8211C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8211

Win Source Part Number: 1253632-S-8211CAF-M5T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: S-8211C
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8211

Buy Now Datasheet
Battery Management - S-8211CAF-M5T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8211CAF-M5T1U-ND
Battery Management S-8211CAF-M5T1U-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Buy Now Datasheet
PMIC - Battery Management - S-8211CAF-M5T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8211CAF-M5T1U
PMIC - Battery Management S-8211CAF-M5T1U
IC BATT PROT LI-ION 1CEL SOT23-5

IC BATT PROT LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8211CAF-M5T1U
Battery Management S-8211CAF-M5T1U
Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253632-S-8211CAF-M5T1U S-8211CAF-M5T1U-ND S-8211CAF-M5T1U S-8211CAF-M5T1U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - BQ26501PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details