The S-8205BAC-TCT1U is a battery management integrated circuit designed for use in lithium-ion battery packs with up to five cells. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with detection voltages adjustable within specified ranges and accuracies. The device includes discharge overcurrent and short circuit detection capabilities, as well as charge overcurrent detection, all with configurable delay times set by external capacitors. This PMIC operates over a wide voltage range of 2 V to 24 V and can withstand voltages up to 28 V. It is rated for a temperature range of -40°C to +85°C and has low current consumption, drawing a maximum of 40 OºA during operation and only 0.1 OºA in power-down mode. The S-8205BAC-TCT1U is lead-free and halogen-free, making it suitable for environmentally conscious designs. This product is particularly relevant for engineers looking to implement robust battery protection in rechargeable lithium-ion applications.
Win Source Part Number: 1253824-S-8205BAC-TC
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 5
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8205
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
IC BATT PROT LI-ION 5CEL 16TSSOP
Battery Management LITHIUM-ION BATTERY PROTECTION 4/5 CELL
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1253824-S-8205BAC-TCT1U | S-8205BAC-TCT1U-ND | S-8205BAC-TCT1U | S-8205BAC-TCT1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |