ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8200AAC-M6T1U

Description
Win Source Part Number: 1253923-S-8200AAC-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8200
Request a Quote Datasheet
Description
Win Source Part Number: 1253923-S-8200AAC-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253923-S-8200AAC-M6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253923-S-8200AAC-M6T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253923-S-8200AAC-M6T1U
Win Source Part Number: 1253923-S-8200AAC-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8200

Win Source Part Number: 1253923-S-8200AAC-M6T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8200

Buy Now Datasheet
Battery Management - S-8200AAC-M6T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8200AAC-M6T1U-ND
Battery Management S-8200AAC-M6T1U-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8200AAC-M6T1U
Battery Management S-8200AAC-M6T1U
Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Buy Now Datasheet
PMIC - Battery Management - S-8200AAC-M6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8200AAC-M6T1U
PMIC - Battery Management S-8200AAC-M6T1U
IC BATT PROT LI-ION 1CEL SOT23-6

IC BATT PROT LI-ION 1CEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253923-S-8200AAC-M6T1U S-8200AAC-M6T1U-ND S-8200AAC-M6T1U S-8200AAC-M6T1U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Washing Test Machine - ABW-X - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details