IC REG LINEAR 5V 0.18A SOT23-5 Product overview: S-814A50AMC-BDO from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.18A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.18A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-814A50AMC-BDO can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063588-S-814A50AMC-B
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 60mA
Number of Regulators: 1
Output Current: 180mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-814A50AMC-BDO | 063588-S-814A50AMC-BDO |
| Product Name | 5V 0.18A SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-814A50AMC-BDO |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.1800 amps | 0.1800 amps |
| Dropout Voltage | 0.1700 volts | 0.1700 volts |