ABLIC Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-8130AACFN S-8130AACFN

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063561-S-8130AACFN Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Selectable Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp Current - Output (Max): 1mA, 4mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 10 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063561-S-8130AACFN Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Selectable Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp Current - Output (Max): 1mA, 4mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 10 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-8130AACFN - 063561-S-8130AACFN - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-8130AACFN
063561-S-8130AACFN
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-8130AACFN 063561-S-8130AACFN
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063561-S-8130AACFN Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Selectable Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp Current - Output (Max): 1mA, 4mA Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 10 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063561-S-8130AACFN
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Selectable
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp
Current - Output (Max): 1mA, 4mA
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.2 V to 10 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 063561-S-8130AACFN
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-8130AACFN
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 89BSD-028BA-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details