ABLIC Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CNB-DRB-TF S-8120CNB-DRB-TF

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046643-S-8120CNB-DRB -TF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: SC-82AB Supply Voltage - Operating: 2.4 V to 10 V Testing Conditions: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046643-S-8120CNB-DRB -TF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: SC-82AB Supply Voltage - Operating: 2.4 V to 10 V Testing Conditions: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CNB-DRB-TF - 046643-S-8120CNB-DRB-TF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CNB-DRB-TF
046643-S-8120CNB-DRB-TF
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CNB-DRB-TF 046643-S-8120CNB-DRB-TF
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 046643-S-8120CNB-DRB -TF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: SC-82AB Supply Voltage - Operating: 2.4 V to 10 V Testing Conditions: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 046643-S-8120CNB-DRB-TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: SC-82AB
Supply Voltage - Operating: 2.4 V to 10 V
Testing Conditions: -30°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 046643-S-8120CNB-DRB-TF
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CNB-DRB-TF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807490 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra mini sip
Ultra mini sip
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-2048Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details