IC VOLT DETECTOR 4.3V SC-82AB Product overview: S-80943CLNB-G7D from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80943CLNB-G7D can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063478-S-80943CLNB-G
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 18 ms Minimum
Voltage - Threshold: 4.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80943CLNB-G7D | 063478-S-80943CLNB-G7D |
| Product Name | 4.3V Voltage Supervisor IC | PMIC - PMIC - Supervisors - S-80943CLNB-G7D |
| Number of Supplies | 1 | 1; 1 |