IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80859CLUA-B7KT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80859CLUA-B7KT
Win Source Part Number: 1251354-S-80859CLUA-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.9V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80859
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80859CLUA-B7KT2G | 1251354-S-80859CLUA-B7KT2G | S-80859CLUA-B7KT2G-ND | S-80859CLUA-B7KT2G | S-80859CLUA-B7KT2G | S-80859CLUA-B7KT2G |
| Product Name | SOT89 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | TO-243AA | TO-243AA | TO-243AA | ||
| IQ | 0.8000 µA | |||||
| Supply Voltage | 0.9500 to 10 volts |