The S-80845CNY-B2-U is a high-precision voltage detector from the S-808xxC series, designed using a CMOS process. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. This voltage detector is characterized by super-low current consumption, with typical values of 1.3 µA at detection voltages less than or equal to 1.4 V and 0.8 µA at detection voltages greater than or equal to 1.5 V. The device also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices like pagers and calculators. The S-80845CNY-B2-U is available in various compact packages, including SC-82AB, SOT-23-5, SOT-89-3, SNT-4A, and TO-92, and is lead-free and halogen-free.
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80845CNY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80845CNY-B2-U can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 793713-S-80845CNY-B2
Series: S-808xxC
Packaging: Bulk
Type: Voltage Detector
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits 4.5V 0.9uA N-Ch Open
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80845CNY-B2-U | 793713-S-80845CNY-B2-U | 1662-1853-ND | S-80845CNY-B2-U | S-80845CNY-B2-U | S-80845CNY-B2-U | S-80845CNY-B2-U |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - S-80845CNY-B2-U | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts |