ABLIC Inc. 4.5V 0.9uA Voltage Supervisor IC S-80845CNY-B-G

Description
CMOS Voltage Detectors 4.5V 0.9uA N-Ch Open Product overview: S-80845CNY-B-G from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 0.9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 0.9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80845CNY-B-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS Voltage Detectors 4.5V 0.9uA N-Ch Open Product overview: S-80845CNY-B-G from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 0.9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 0.9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80845CNY-B-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 0.9uA Voltage Supervisor IC
691-S-80845CNY-B-G
4.5V 0.9uA Voltage Supervisor IC 691-S-80845CNY-B-G
CMOS Voltage Detectors 4.5V 0.9uA N-Ch Open Product overview: S-80845CNY-B-G from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 0.9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 0.9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80845CNY-B-G can be used for catalog matching and distributor lookup.

CMOS Voltage Detectors 4.5V 0.9uA N-Ch Open Product overview: S-80845CNY-B-G from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 0.9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 0.9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80845CNY-B-G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-80845CNY-B-G - 1090418-S-80845CNY-B-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80845CNY-B-G
1090418-S-80845CNY-B-G
PMIC - PMIC - Supervisors - S-80845CNY-B-G 1090418-S-80845CNY-B-G
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090418-S-80845CNY-B -G Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Categories: PMIC - Supervisors Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 10 V Min Supply Voltage: 950 mV Nominal Supply Current: 800 nA

Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090418-S-80845CNY-B-G
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 3
Categories: PMIC - Supervisors
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 10 V
Min Supply Voltage: 950 mV
Nominal Supply Current: 800 nA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80845CNY-B-G 1090418-S-80845CNY-B-G
Product Name 4.5V 0.9uA Voltage Supervisor IC PMIC - PMIC - Supervisors - S-80845CNY-B-G
Type Bulk TO-92
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details