ABLIC Inc. Supervisors S-80835CNY-B2-U

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 1662-1812-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-1812-ND
Supervisors 1662-1812-ND
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1251795-S-80835CNY-B2-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251795-S-80835CNY-B2-U
Integrated Circuits (ICs) - PMIC - Supervisors 1251795-S-80835CNY-B2-U
Win Source Part Number: 1251795-S-80835CNY-B 2-U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Bulk Standard Package: 500 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-80835CNY-B2-U,1662 -1812-6,1662-1812-2I NACTIVE,1662-1812,16 62-1812-1,1662-1812- 1,1662-1812-2,1662-1 812-2,1662-1812-6,16 62-1812-6INACTIVE Base Product Number: S-80835

Win Source Part Number: 1251795-S-80835CNY-B2-U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Bulk
Standard Package: 500
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-80835CNY-B2-U,1662-1812-6,1662-1812-2INACTIVE,1662-1812,1662-1812-1,1662-1812-1,1662-1812-2,1662-1812-2,1662-1812-6,1662-1812-6INACTIVE
Base Product Number: S-80835

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-S-80835CNY-B2-U
Voltage Supervisor IC 691-S-80835CNY-B2-U
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80835CNY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80835CNY-B2-U can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80835CNY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80835CNY-B2-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - S-80835CNY-B2-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-80835CNY-B2-U
Supervisors S-80835CNY-B2-U
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-80835CNY-B2-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-80835CNY-B2-U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-80835CNY-B2-U
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
PMIC - Supervisors - S-80835CNY-B2-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80835CNY-B2-U
PMIC - Supervisors S-80835CNY-B2-U
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80835CNY-B2-U
Supervisory Circuits S-80835CNY-B2-U
Supervisory Circuits 3.5V 0.8uA N-Ch Open

Supervisory Circuits 3.5V 0.8uA N-Ch Open

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1662-1812-ND 1251795-S-80835CNY-B2-U 691-S-80835CNY-B2-U S-80835CNY-B2-U S-80835CNY-B2-U S-80835CNY-B2-U S-80835CNY-B2-U
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Threshold 3.5 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details