IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80832CNNB-B8RT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80832CNNB-B8RT
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Win Source Part Number: 1251641-S-80832CNNB-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.2V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-80832CNNB-B8RT2U,1
Base Product Number: S-80832
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisory Circuits 3.2V 1.3uA N-Ch Open
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80832CNNB-B8RT2U | 1662-S-80832CNNB-B8RT2UDKR-ND | 1251641-S-80832CNNB-B8RT2U | S-80832CNNB-B8RT2U | S-80832CNNB-B8RT2U | S-80832CNNB-B8RT2U | S-80832CNNB-B8RT2U |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts |