ABLIC Inc. Supervisors S-80826CNY-B-G

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-80826CNY-B-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - S-80826CNY-B-G - 726685-S-80826CNY-B-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80826CNY-B-G
726685-S-80826CNY-B-G
PMIC - PMIC - Supervisors - S-80826CNY-B-G 726685-S-80826CNY-B-G
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 726685-S-80826CNY-B- G Packaging: Bulk Type: Voltage Detector Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 726685-S-80826CNY-B-G
Packaging: Bulk
Type: Voltage Detector
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-S-80826CNY-B-G
Voltage Supervisor IC 691-S-80826CNY-B-G
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80826CNY-B-G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80826CNY-B-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80826CNY-B-G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80826CNY-B-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - S-80826CNY-B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-80826CNY-B-G
Supervisors S-80826CNY-B-G
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
PMIC - Supervisors - S-80826CNY-B-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80826CNY-B-G
PMIC - Supervisors S-80826CNY-B-G
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80826CNY-B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80826CNY-B-G
Integrated Circuits (ICs) - PMIC - Supervisors S-80826CNY-B-G
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-80826CNY-B-G-ND 726685-S-80826CNY-B-G 691-S-80826CNY-B-G S-80826CNY-B-G S-80826CNY-B-G S-80826CNY-B-G
Product Name Supervisors PMIC - PMIC - Supervisors - S-80826CNY-B-G Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details