Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80826CLY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80826CLY-B2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1251804-S-80826CLY-B
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Bulk
Standard Package: 500
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80826
Supervisory Circuits 2.6V 1.3uA CMOS Out
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80826CLY-B2-U-ND | 691-S-80826CLY-B2-U | 1251804-S-80826CLY-B2-U | S-80826CLY-B2-U | S-80826CLY-B2-U | S-80826CLY-B2-U | S-80826CLY-B2-U |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |