IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80824KNUA-D2BT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80824KNUA-D2BT
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093863-S-80824KNUA-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisory Circuits VOLTAGE DETECTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80824KNUA-D2BT2G | S-80824KNUA-D2BT2G-ND | 1093863-S-80824KNUA-D2BT2G | S-80824KNUA-D2BT2G | S-80824KNUA-D2BT2G | S-80824KNUA-D2BT2G | S-80824KNUA-D2BT2G |
| Product Name | SOT89 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - S-80824KNUA-D2BT2G | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | TO-243AA | SOT-89-3 | TO-243AA | TO-243AA | ||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts |