IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80822CLPF-B6HTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80822CLPF-B6HT
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Win Source Part Number: 1251672-S-80822CLPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.2V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-3222-6,S-80822C
Base Product Number: S-80822
Supervisory Circuits Voltage Detector 0.8uA Iq
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80822CLPF-B6HTFU | 1662-3222-2-ND | 1251672-S-80822CLPF-B6HTFU | S-80822CLPF-B6HTFU | S-80822CLPF-B6HTFU | S-80822CLPF-B6HTFU | S-80822CLPF-B6HTFU |
| Product Name | 4A Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | 4-SMD, Flat Leads | 4-SMD, Flat Leads | 4-SMD, Flat Leads | |||
| Supply Voltage | ? to 10 volts | ||||||
| Threshold | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts |