Power Supply Support Circuit, Fixed, 1 Channel, +0.9VV, CMOS, PDSO4, LEAD FREE, SC-82AB, 4 PIN Product overview: S-80809CNNB-B9NT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80809CNNB-B9NT
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063186-S-80809CNNB-B
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80809CNNB-B9NT2G | S-80809CNNB-B9NT2G-ND | 063186-S-80809CNNB-B9NT2G | S-80809CNNB-B9NT2G | S-80809CNNB-B9NT2G | S-80809CNNB-B9NT2G |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - S-80809CNNB-B9NT2G | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Pins | 4 | |||||
| Supply Voltage | 0.6500 to ? volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |