ABLIC Inc. Supervisors S-80149ANMC-JDAT2U

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-80149ANMC-JDAT2U is a high-precision voltage detector from the S-801 Series by Quarktwin Technology Ltd. It features an ultra-small SOT-23-5 package and operates within a voltage range of 0.95 V to 10.0 V. The device has a detection voltage range of 2.2 V to 6.0 V with an accuracy of ±2.0%. It includes a built-in delay time generator with selectable delay times of 50 ms, 100 ms, and 200 ms, allowing for internal timing without the need for external components. The output can be configured as either an N-channel open-drain or CMOS output, both of which are active low. The typical current consumption is low at 1.3 µA at 3.5 V, making it suitable for battery-powered applications. This product is lead-free and halogen-free, aligning with environmental standards. It is ideal for use in power monitoring applications for portable devices such as notebooks, cameras, and communication equipment.

Datasheet Summary
Powered by GS/AI

The S-80149ANMC-JDAT2U is a high-precision voltage detector from the S-801 Series by Quarktwin Technology Ltd. It features an ultra-small SOT-23-5 package and operates within a voltage range of 0.95 V to 10.0 V. The device has a detection voltage range of 2.2 V to 6.0 V with an accuracy of ±2.0%. It includes a built-in delay time generator with selectable delay times of 50 ms, 100 ms, and 200 ms, allowing for internal timing without the need for external components. The output can be configured as either an N-channel open-drain or CMOS output, both of which are active low. The typical current consumption is low at 1.3 µA at 3.5 V, making it suitable for battery-powered applications. This product is lead-free and halogen-free, aligning with environmental standards. It is ideal for use in power monitoring applications for portable devices such as notebooks, cameras, and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-80149ANMC-JDAT2U-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80149ANMC-JDAT2U
Supervisory Circuits S-80149ANMC-JDAT2U
Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80149ANMC-JDAT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80149ANMC-JDAT2U
Integrated Circuits (ICs) - PMIC - Supervisors S-80149ANMC-JDAT2U
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - S-80149ANMC-JDAT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - S-80149ANMC-JDAT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80149ANMC-JDAT2U
PMIC - Supervisors S-80149ANMC-JDAT2U
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-80149ANMC-JDAT2U-ND S-80149ANMC-JDAT2U S-80149ANMC-JDAT2U S-80149ANMC-JDAT2U S-80149ANMC-JDAT2U
Product Name Supervisors Supervisory Circuits Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details