The S-80133BLPF-JESTFU is a high-precision voltage detector from the S-801 Series by Quarktwin Technology Ltd. It features an ultra-small package and operates within a voltage range of 0.95 V to 10.0 V. The device has a fixed detection voltage of 3.3 V with an accuracy of ±2.0%. It includes an internal delay circuit with three selectable delay times of 50 ms, 100 ms, and 200 ms, allowing for flexibility in applications. The output is available in two forms: Nch open-drain and CMOS, both configured as active low. The typical current consumption is low at 1.3 µA when powered at 3.5 V, making it suitable for battery-operated devices. This product is lead-free and halogen-free, aligning with modern environmental standards. Applications include power monitoring for portable electronics, microcomputers, and reset functions for CPUs.
Win Source Part Number: 1252297-S-80133BLPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-801
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65ms Minimum
Voltage - Threshold: 3.3V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80133
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80133BLPF-JESTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80133BLPF-JEST
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq
IC SUPERVISOR 1 CHANNEL SNT-4A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1252297-S-80133BLPF-JESTFU | 691-S-80133BLPF-JESTFU | S-80133BLPF-JESTFU-ND | S-80133BLPF-JESTFU | S-80133BLPF-JESTFU | S-80133BLPF-JESTFU |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | 4A Voltage Supervisor IC | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | ||||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |