Win Source Part Number: 1234063-S-5855ADCA-I
Category: Sensors, Transducers>Temperat
Series: S-5855A
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: PWM
Test Condition: 25°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 60°C
Accuracy - Highest (Lowest): ±3°C
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5855
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1234063-S-5855ADCA-I4T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature |