ABLIC Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output S-5855ADBA-I4T1U

Description
Win Source Part Number: 1234053-S-5855ADBA-I 4T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 75°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1234053-S-5855ADBA-I 4T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 75°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234053-S-5855ADBA-I4T1U - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234053-S-5855ADBA-I4T1U
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234053-S-5855ADBA-I4T1U
Win Source Part Number: 1234053-S-5855ADBA-I 4T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 75°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs

Win Source Part Number: 1234053-S-5855ADBA-I4T1U
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: S-5855A
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: PWM
Test Condition: 25°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 75°C
Accuracy - Highest (Lowest): ±3°C
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5855
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234053-S-5855ADBA-I4T1U
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49215UHALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details