ABLIC Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State S-5844A55CC-I4T1U3

Description
Win Source Part Number: 1233871-S-5844A55CC- I4T1U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844
Request a Quote
Description
Win Source Part Number: 1233871-S-5844A55CC- I4T1U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-5844A55CC-I4T1U3 is a temperature switch IC with a detection temperature of +55°C, Nch open-drain output, active high logic, and a hysteresis temperature of 15°C, packaged in SNT-4A. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 0.18 μA at +25°C. The device has a temperature detection accuracy of ±2.5°C and functions over an operating temperature range of −40°C to +125°C. It is lead-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The S-5844A55CC-I4T1U3 is a temperature switch IC with a detection temperature of +55°C, Nch open-drain output, active high logic, and a hysteresis temperature of 15°C, packaged in SNT-4A. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 0.18 μA at +25°C. The device has a temperature detection accuracy of ±2.5°C and functions over an operating temperature range of −40°C to +125°C. It is lead-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1233871-S-5844A55CC-I4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1233871-S-5844A55CC-I4T1U3
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1233871-S-5844A55CC-I4T1U3
Win Source Part Number: 1233871-S-5844A55CC- I4T1U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844

Win Source Part Number: 1233871-S-5844A55CC-I4T1U3
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: S-5844A
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain
Current - Supply: 180nA
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5844

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1233871-S-5844A55CC-I4T1U3
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Relays - 448-PVT422PBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers