Temperature Sensor Analog, Local -30°C ~ 100°C 11.04mV/°C SNT-4A
Temperature Sensor Analog, Local -30°C ~ 100°C 11.04mV/°C SNT-4A
Temperature Sensor Analog, Local -30°C ~ 100°C 11.04mV/°C SNT-4A
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 893103-S-5814A-I4T1U
Series: S-5814A
Operating Temperature Range: -40°C ~ 100°C
Features: Temperature Sensor Analog, Local -30°C ~ 100°C 11.04mV/°C SNT-4A
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-5814
Categories: Sensors
Case / Package: SNT-4A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1662-3212-6, 1662-3212-2, 1662-3212-1, S-5814A-I4T1U-ND
SENSOR ANALOG -30C-100C SNT-4A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1662-3212-2-ND | 893103-S-5814A-I4T1U | S-5814A-I4T1U |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-5814A-I4T1U | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 4-SMD, Flat Leads | Surface Mount (SMD); SNT-4A |