Rochester Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T A1211LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908849-A1211LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908849-A1211LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T - 908849-A1211LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T
908849-A1211LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T 908849-A1211LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908849-A1211LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Categories: Sensors Case / Package: 3-SIP Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908849-A1211LUA-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Categories: Sensors
Case / Package: 3-SIP
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 908849-A1211LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data