The S-5712BNDL2-M3T1U is a low-voltage, omnipolar Hall effect switch IC with an Nch open-drain output, designed for battery-operated portable devices. It operates from 1.6 V to 3.5 V and functions over a temperature range of −40°C to +85°C. The device detects a magnetic flux density of 4.5 mT typ. and has an operating cycle of 204.10 ms typ. with a current consumption of 1.0 µA typ. It is packaged in an SOT-23-3 case and is lead-free and halogen-free.
Win Source Part Number: 1235349-S-5712BNDL2-
Category: Sensors, Transducers>Magnetic
Series: S-5712
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2µA
Current - Output (Max): 1mA
Sensing Range: ±6mT Trip, ±5.5mT Release
Voltage - Supply: 1.6V ~ 3.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-5712BNDL2-M3T1U,16
Base Product Number: S-5712
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235349-S-5712BNDL2-M3T1U |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |