ABLIC Inc. Memory - EEPROM - S-24CS02ADP S-24CS02ADP

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 142818-S-24CS02ADP Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 142818-S-24CS02ADP Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - S-24CS02ADP - 142818-S-24CS02ADP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - S-24CS02ADP
142818-S-24CS02ADP
Memory - EEPROM - S-24CS02ADP 142818-S-24CS02ADP
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 142818-S-24CS02ADP Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 142818-S-24CS02ADP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-S-24CS02ADP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-S-24CS02ADP
400KHZ Memory IC and Storage Component 774-S-24CS02ADP
IC EEPROM 2KBIT 400KHZ 8DIP Product overview: S-24CS02ADP from SII Semiconductor Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-24CS02ADP can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 400KHZ 8DIP Product overview: S-24CS02ADP from SII Semiconductor Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-24CS02ADP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 142818-S-24CS02ADP 774-S-24CS02ADP
Product Name Memory - EEPROM - S-24CS02ADP 400KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers