IC REG LINEAR 8V 250MA TO252-5S
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1662-S-19212D80A-V5T2UTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) |
| Special Features | Input Overcurrent Protection |