ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13A1A29-E6T1U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-13A1A29-E6T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-13A1A29-E6T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-13A1A29-E6T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1246512-S-13A1A29-E6T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1246512-S-13A1A29-E6T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1246512-S-13A1A29-E6T1U3
Win Source Part Number: 1246512-S-13A1A29-E6 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-13A1 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.9V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Inrush Current Limit, Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-13A1 Voltage Dropout (Max): 0.1V @ 300mA

Win Source Part Number: 1246512-S-13A1A29-E6T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-13A1
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Inrush Current Limit, Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-13A1
Voltage Dropout (Max): 0.1V @ 300mA

Buy Now Datasheet
Singapore, Singapore
2.9V 1A Voltage Regulator IC
776-S-13A1A29-E6T1U3
2.9V 1A Voltage Regulator IC 776-S-13A1A29-E6T1U3
IC REG LINEAR 2.9V 1A 6HSOP Product overview: S-13A1A29-E6T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1A29-E6T1U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.9V 1A 6HSOP Product overview: S-13A1A29-E6T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-13A1A29-E6T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-13A1A29-E6T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-13A1A29-E6T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-13A1A29-E6T1U3
IC REG LINEAR 2.9V 1A 6HSOP

IC REG LINEAR 2.9V 1A 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-13A1A29-E6T1U3
LDO Voltage Regulators S-13A1A29-E6T1U3
LDO Voltage Regulators 1A Ultra Low Iq

LDO Voltage Regulators 1A Ultra Low Iq

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-13A1A29-E6T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-13A1A29-E6T1U3
PMIC - Voltage Regulators - Linear S-13A1A29-E6T1U3
IC REG LINEAR 2.9V 1A 6HSOP

IC REG LINEAR 2.9V 1A 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-13A1A29-E6T1U3-ND 1246512-S-13A1A29-E6T1U3 776-S-13A1A29-E6T1U3 S-13A1A29-E6T1U3 S-13A1A29-E6T1U3 S-13A1A29-E6T1U3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.9V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC; Other; Tape & Reel (TR) Other; Tape & Reel (TR) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Shutdown (Inhibit) Pin; Internal Current Limit; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data