ABLIC Inc. Voltage Regulators - Linear S-1335E2J-A4T2U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1335E2J-A4T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 3.6 V in 0.05 V increments. It operates with an input voltage between 1.5 V and 5.5 V and can deliver an output current of up to 150 mA, given that the input voltage exceeds the output voltage by at least 1.0 V. The device features a typical dropout voltage of 70 mV at 2.8 V output and a low current consumption of 36 OºA during operation, which increases to a maximum of 54 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The regulator includes a built-in soft-start function that allows for adjustable rising time of the output voltage after power-on, with options for 0.1 ms or 1.0 ms depending on the package type. It also incorporates overcurrent protection to prevent damage to the output transistor. The device is suitable for applications requiring a constant voltage power supply, such as digital cameras, cellular phones, and other battery-powered devices. It is available in multiple package types, including SOT-23-5, SC-82AB, and HSNT-4 (1010), facilitating high-density mounting in various designs. The operating temperature range is specified from -40°C to +85°C, and the product is lead-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The S-1335E2J-A4T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 3.6 V in 0.05 V increments. It operates with an input voltage between 1.5 V and 5.5 V and can deliver an output current of up to 150 mA, given that the input voltage exceeds the output voltage by at least 1.0 V. The device features a typical dropout voltage of 70 mV at 2.8 V output and a low current consumption of 36 OºA during operation, which increases to a maximum of 54 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The regulator includes a built-in soft-start function that allows for adjustable rising time of the output voltage after power-on, with options for 0.1 ms or 1.0 ms depending on the package type. It also incorporates overcurrent protection to prevent damage to the output transistor. The device is suitable for applications requiring a constant voltage power supply, such as digital cameras, cellular phones, and other battery-powered devices. It is available in multiple package types, including SOT-23-5, SC-82AB, and HSNT-4 (1010), facilitating high-density mounting in various designs. The operating temperature range is specified from -40°C to +85°C, and the product is lead-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1335E2J-A4T2U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1335E2J-A4T2U3
Voltage Regulators - Linear S-1335E2J-A4T2U3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1335E2J-A4T2U3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details