ABLIC Inc. Voltage Regulators - Linear S-1214B33H-E8T1U7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HSOPA
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HSOPA
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1214B33H-E8T1U7 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with an output current capability of up to 1000 mA, given that the input voltage is at least 2.0 V higher than the output voltage. It operates within an input voltage range of 2.8 V to 36.0 V and features an output voltage accuracy of ±1.0% at 25°C. The device is characterized by low current consumption, typically 5.0 OºA during operation and 0.1 OºA during power-off, which contributes to extended battery life in applications. The regulator includes built-in protection features such as overcurrent protection and thermal shutdown, activating at a typical temperature of 170°C. It is suitable for a wide range of applications, including constant-voltage power supplies for industrial equipment and home appliances. The S-1214B33H-E8T1U7 is available in an HSOP-8A package and is compliant with lead-free and halogen-free standards. The operating temperature range is from -40°C to +105°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The S-1214B33H-E8T1U7 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with an output current capability of up to 1000 mA, given that the input voltage is at least 2.0 V higher than the output voltage. It operates within an input voltage range of 2.8 V to 36.0 V and features an output voltage accuracy of ±1.0% at 25°C. The device is characterized by low current consumption, typically 5.0 OºA during operation and 0.1 OºA during power-off, which contributes to extended battery life in applications. The regulator includes built-in protection features such as overcurrent protection and thermal shutdown, activating at a typical temperature of 170°C. It is suitable for a wide range of applications, including constant-voltage power supplies for industrial equipment and home appliances. The S-1214B33H-E8T1U7 is available in an HSOP-8A package and is compliant with lead-free and halogen-free standards. The operating temperature range is from -40°C to +105°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1214B33H-E8T1U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1214B33H-E8T1U7
Voltage Regulators - Linear S-1214B33H-E8T1U7
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HSOPA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1214B33H-E8T1U7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details