ABLIC Inc. Voltage Regulators - Linear S-1142D90H-E6T2U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1142D90H-E6T2U is a linear voltage regulator from Quarktwin Technology Ltd. designed for high accuracy and low current consumption. It offers an output voltage range from 2.0 V to 15.0 V, selectable in 0.1 V increments, and operates with an input voltage between 3.0 V and 50 V. The output voltage accuracy is ±1.0% at +25°C and ±3.0% across a temperature range of -40°C to +105°C. This regulator can supply up to 200 mA of output current, provided the input voltage exceeds the output voltage by at least 2.0 V. The device features a low typical current consumption of 4.0 µA during operation and only 0.1 µA during power-off, contributing to extended battery life. It includes built-in protection circuits for overcurrent and thermal shutdown, ensuring safe operation under various conditions. The S-1142D90H-E6T2U is packaged in a compact HSOP-6 format, suitable for high-density mounting applications. It is lead-free and halogen-free, making it compliant with environmental standards. This voltage regulator is suitable for applications such as constant-voltage power supplies in automotive and home appliance settings.

Datasheet Summary
Powered by GS/AI

The S-1142D90H-E6T2U is a linear voltage regulator from Quarktwin Technology Ltd. designed for high accuracy and low current consumption. It offers an output voltage range from 2.0 V to 15.0 V, selectable in 0.1 V increments, and operates with an input voltage between 3.0 V and 50 V. The output voltage accuracy is ±1.0% at +25°C and ±3.0% across a temperature range of -40°C to +105°C. This regulator can supply up to 200 mA of output current, provided the input voltage exceeds the output voltage by at least 2.0 V. The device features a low typical current consumption of 4.0 µA during operation and only 0.1 µA during power-off, contributing to extended battery life. It includes built-in protection circuits for overcurrent and thermal shutdown, ensuring safe operation under various conditions. The S-1142D90H-E6T2U is packaged in a compact HSOP-6 format, suitable for high-density mounting applications. It is lead-free and halogen-free, making it compliant with environmental standards. This voltage regulator is suitable for applications such as constant-voltage power supplies in automotive and home appliance settings.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1142D90H-E6T2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1142D90H-E6T2U
Voltage Regulators - Linear S-1142D90H-E6T2U
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1142D90H-E6T2U
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details