ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U S-1137A35-I6T2U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211016-S-1137A35-I6T 2U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Current: 300mA Output Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A (H) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211016-S-1137A35-I6T 2U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Current: 300mA Output Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A (H) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U - 211016-S-1137A35-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U
211016-S-1137A35-I6T2U
PMIC - PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U 211016-S-1137A35-I6T2U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211016-S-1137A35-I6T 2U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Current: 300mA Output Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A (H) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211016-S-1137A35-I6T2U
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 300mA
Number of Regulators: 1
Output Current: 300mA
Output Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.5V 0.31V LDO Voltage Regulator IC
776-S-1137A35-I6T2U
3.5V 0.31V LDO Voltage Regulator IC 776-S-1137A35-I6T2U
Fixed Positive LDO Regulator, 3.5V, 0.31V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A35-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.31V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.31V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A35-I6T2U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.5V, 0.31V Dropout, CMOS, PDSO6, HALOGEN AND LEAD FREE, SNT-6 Product overview: S-1137A35-I6T2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 0.31V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 0.31V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1137A35-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1137A35-I6T2U
PMIC - Voltage Regulators - Linear S-1137A35-I6T2U
IC REG LINEAR 3.5V 300MA SNT6A

IC REG LINEAR 3.5V 300MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1137A35-I6T2U
LDO Voltage Regulators S-1137A35-I6T2U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1137A35-I6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1137A35-I6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1137A35-I6T2U
IC REG LINEAR 3.5V 300MA SNT6A

IC REG LINEAR 3.5V 300MA SNT6A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 211016-S-1137A35-I6T2U 776-S-1137A35-I6T2U S-1137A35-I6T2U S-1137A35-I6T2U S-1137A35-I6T2U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1137A35-I6T2U 3.5V 0.31V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; SNT-6A (H)
Life Cycle Stage Maturity; Active
Output Voltage 3.5 volts 3.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data