The S-1132B26-I6T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with low dropout characteristics. It supports an output current of up to 300 mA and operates within an input voltage range of 2.0 V to 6.5 V. The output voltage can be selected from 1.5 V to 5.5 V in 0.1 V increments, with an accuracy of ±1.0%. The typical dropout voltage is 130 mV at 100 mA output, making it suitable for applications requiring efficient power management. This regulator features low current consumption of 20 µA during operation and only 0.01 µA during power-off, which is advantageous for battery-powered devices. It includes built-in overcurrent protection to safeguard the output transistor and an ON/OFF circuit to enhance battery life. The device operates over a temperature range of -40°C to +85°C and is available in a compact SNT-6A(H) package, allowing for high-density mounting. It is compatible with a 0.1 µF ceramic capacitor for input and output, ensuring effective performance in various applications, including personal communication devices and home appliances.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-1132B26-I6T2G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |