IC REG LINEAR 3V 0.15A SNT-6A(H) Product overview: S-1112B30PI from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 0.15A, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, 6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1112B30PI can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062846-S-1112B30PI
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.19V @ 100mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SNT-6A (H)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-1112B30PI | 062846-S-1112B30PI |
| Product Name | 3V 0.15A 6A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1112B30PI |
| Package Type | Other; Reel - TR | Other; SNT-6A (H) |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1900 volts | 0.1900 volts |