NMB Technologies Corporation Brush DC PWN10VEE24AA

Description
PWN10VEE24AA Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PWN10VEE24AA, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
PWN10VEE24AA Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PWN10VEE24AA, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush DC - PWN10VEE24AA - NMB Technologies Corporation
Chatsworth, CA, United States
PWN10VEE24AA Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PWN10VEE24AA, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PWN10VEE24AA Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PWN10VEE24AA, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Motors - AC, DC - 942-PWN10VEE24AA-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-PWN10VEE24AA-ND
Motors - AC, DC 942-PWN10VEE24AA-ND
Brushed DC Motor Standard 11139 RPM 24VDC

Brushed DC Motor Standard 11139 RPM 24VDC

Buy Now Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey
Product Category DC Motors DC Motors
Product Number PWN10VEE24AA 942-PWN10VEE24AA-ND
Product Name Brush DC Motors - AC, DC
Commutation Brush Brush
Standard DC Voltage 24V 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Continuous Current 0.1590 amps
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
24V 80Mm DC Motor - YHD-76S102 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details